DIODE ZENER 12V 225MW SOT23
Manufacturer: ON Semiconductor
Win Source Part Number: 1225161-MMBZ5242BLT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 12V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices
Family Part Number: MMBZ5242B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 1μA at 9.1V
DIODE ZENER 12V 225MW SOT-23
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5242BLT1OSTR-ND | 1225161-MMBZ5242BLT1 | MMBZ5242BLT1 |
| Product Name | Single Zener Diodes | Newest Parts - MMBZ5242BLT1 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| VZ | 12 volts | 12 volts |