onsemi Discrete Semiconductor Products MMBZ5242B

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059197-MMBZ5242B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: MMBZ52 Zener Diode Tolerance: ±5% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1µA @ 8.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Family Name: MMBZ5242B Alternative Parts (Cross-Reference): BZX84C12; MMBZ5242C-V-GS08; MMBZ5242B-7-F; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059197-MMBZ5242B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: MMBZ52 Zener Diode Tolerance: ±5% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1µA @ 8.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Family Name: MMBZ5242B Alternative Parts (Cross-Reference): BZX84C12; MMBZ5242C-V-GS08; MMBZ5242B-7-F; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 059197-MMBZ5242B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
059197-MMBZ5242B
Discrete Semiconductor Products 059197-MMBZ5242B
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059197-MMBZ5242B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: MMBZ52 Zener Diode Tolerance: ±5% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1µA @ 8.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Family Name: MMBZ5242B Alternative Parts (Cross-Reference): BZX84C12; MMBZ5242C-V-GS08; MMBZ5242B-7-F; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059197-MMBZ5242B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: MMBZ52 Zener Diode
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1µA @ 8.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Family Name: MMBZ5242B
Alternative Parts (Cross-Reference): BZX84C12; MMBZ5242C-V-GS08; MMBZ5242B-7-F;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
Single Zener Diodes - MMBZ5242BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5242BFSTR-ND
Single Zener Diodes MMBZ5242BFSTR-ND
Zener Diode 12V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 12V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5242B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5242B
Discrete Semiconductor Products - Diodes - Zener MMBZ5242B
DIODE ZENER 12V 350MW SOT23-3

DIODE ZENER 12V 350MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 059197-MMBZ5242B MMBZ5242BFSTR-ND MMBZ5242B
Product Name Discrete Semiconductor Products Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 12 volts 12 volts
ZZT 30 ohms 30 ohms
IR 1.00E-3 mA 1 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4732A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers
Zener Diodes - 1658764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details