onsemi Single Zener Diodes MMBZ5240B

Description
Zener Diode 10V 250mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 10V 250mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5240BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5240BFSTR-ND
Single Zener Diodes MMBZ5240BFSTR-ND
Zener Diode 10V 250mW ±5% Surface Mount SOT-23-3

Zener Diode 10V 250mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - 084295-MMBZ5240B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
084295-MMBZ5240B
Discrete Semiconductor Products 084295-MMBZ5240B
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084295-MMBZ5240B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: MMBZ52 Zener Diode Tolerance: ±5% Power - Max: 250mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3µA @ 8V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 17 Ohm Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084295-MMBZ5240B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: MMBZ52 Zener Diode
Tolerance: ±5%
Power - Max: 250mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3µA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 17 Ohm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now
 - MMBZ5240B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10V V(Z), 5%, 0.35W, Silicon, Unidirectional

Zener Diode, 10V V(Z), 5%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5240B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5240B
Discrete Semiconductor Products - Diodes - Zener MMBZ5240B
DIODE ZENER 10V 250MW SOT23-3

DIODE ZENER 10V 250MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5240BFSTR-ND 084295-MMBZ5240B MMBZ5240B MMBZ5240B
Product Name Single Zener Diodes Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
VZ 10 volts 10 volts
ZZT 17 ohms 17 ohms
IR 0.0030 mA 3 mA
Unlock Full Specs
to access all available technical data