DIODE ZENER 9.1V 225MW SOT23
225 mW Zener Diode Voltage Regulator 9.1 V
DIODE ZENER 225MW 9.1V SOT-23
ZENER DIODE, 9.1V, 0.225W, SOT-23; Zener Voltage Nom:9.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxELT1G Series RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5239ELT1G-ND | MMBZ5239ELT1G | MMBZ5239ELT1G | 02M9770 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 9.1V, 0.225W, Sot-23; Zener Voltage Nom Onsemi | |
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; SOT-23 |