onsemi Zener Diodes MMBZ5239BLT1G

Description
Diode Zener 9.1V 5% 225mW SOT-23
Request a Quote Datasheet
Description
Diode Zener 9.1V 5% 225mW SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 6878240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878240
Zener Diodes 6878240
Diode Zener 9.1V 5% 225mW SOT-23

Diode Zener 9.1V 5% 225mW SOT-23

Supplier's Site
Zener Diodes - 6878240P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878240P
Zener Diodes 6878240P
Diode Zener 9.1V 5% 225mW SOT-23

Diode Zener 9.1V 5% 225mW SOT-23

Supplier's Site
Zener Diodes - 1453109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453109
Zener Diodes 1453109
Diode Zener 9.1V 5% 225mW SOT-23

Diode Zener 9.1V 5% 225mW SOT-23

Supplier's Site
Singapore, Singapore
9.1V 225mW SOT-23 Zener Diode
287-MMBZ5239BLT1G
9.1V 225mW SOT-23 Zener Diode 287-MMBZ5239BLT1G
9.1V 225mW 5% Zener Diode SOT-23 Product overview: MMBZ5239BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5239BLT1G can be used for catalog matching and distributor lookup.

9.1V 225mW 5% Zener Diode SOT-23 Product overview: MMBZ5239BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5239BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMBZ5239BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5239BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5239BLT1GOSTR-ND
Single Zener Diodes MMBZ5239BLT1GOSTR-ND
Zener Diode 9.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 9.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5239BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5239BLT1GOSCT-ND
Single Zener Diodes MMBZ5239BLT1GOSCT-ND
Zener Diode 9.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 9.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5239BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5239BLT1GOSDKR-ND
Single Zener Diodes MMBZ5239BLT1GOSDKR-ND
Zener Diode 9.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 9.1V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5239BLT1G - 023858-MMBZ5239BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5239BLT1G
023858-MMBZ5239BLT1G
Diodes - Zener - Single - MMBZ5239BLT1G 023858-MMBZ5239BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023858-MMBZ5239BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 7V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023858-MMBZ5239BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5239BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5239BLT1G
Single Zener Diodes MMBZ5239BLT1G
DIODE ZENER 9.1V 225MW SOT23-3

DIODE ZENER 9.1V 225MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 225Mw, 9.1V, Sot-23; Zener Voltage Nom Onsemi - 45J1556 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 9.1V, Sot-23; Zener Voltage Nom Onsemi
45J1556
Zener Diode, 225Mw, 9.1V, Sot-23; Zener Voltage Nom Onsemi 45J1556
ZENER DIODE, 225mW, 9.1V, SOT-23; Zener Voltage Nom:9.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 225mW, 9.1V, SOT-23; Zener Voltage Nom:9.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Zener Diode, Full Reel; Zener Voltage Nom Onsemi - 67R1358 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Onsemi
67R1358
Zener Diode, Full Reel; Zener Voltage Nom Onsemi 67R1358
ZENER DIODE, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:9.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 9.1V, Sot-23; Zener Voltage Vz Typ Onsemi - 80Y9447 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 9.1V, Sot-23; Zener Voltage Vz Typ Onsemi
80Y9447
Zener Diode, 9.1V, Sot-23; Zener Voltage Vz Typ Onsemi 80Y9447
ZENER DIODE, 9.1V, SOT-23; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 9.1V, SOT-23; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5239BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5239BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5239BLT1G
DIODE ZENER 9.1V 225MW SOT23-3

DIODE ZENER 9.1V 225MW SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 6878240 6878240P 287-MMBZ5239BLT1G MMBZ5239BLT1G MMBZ5239BLT1GOSTR-ND 023858-MMBZ5239BLT1G MMBZ5239BLT1G 45J1556 80Y9447 MMBZ5239BLT1G
Product Name Zener Diodes Zener Diodes 9.1V 225mW SOT-23 Zener Diode Single Zener Diodes Diodes - Zener - Single - MMBZ5239BLT1G Single Zener Diodes Zener Diode, 225Mw, 9.1V, Sot-23; Zener Voltage Nom Onsemi Zener Diode, 9.1V, Sot-23; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Package SOT23; Sot-23 SOT23; SOT-23 Tape and Reel SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
Pin Count 3 3 3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B6V8,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details