Zener Diode 9.1V 350mW ±5% Surface Mount SOT-23-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059195-MMBZ5239B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: MMBZ52 Zener Diode
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3µA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 10 Ohm
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Zener Diode, 9.1V V(Z), 5%, 0.35W, Silicon, Unidirectional
Zener Diode, 9.1V V(Z), 5%, 0.35W, Silicon, Unidirectional
DIODE ZENER 9.1V 350MW SOT23-3
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5239BFSTR-ND | 059195-MMBZ5239B | MMBZ5239B | MMBZ5239B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VZ | 9.1 volts | 9.1 volts | ||
| ZZT | 10 ohms | 10 ohms | ||
| IR | 0.0030 mA | 3 mA |