onsemi Single Zener Diodes MMBZ5238BLT1G

Description
Zener Diode, 8.7V V(Z), 5.06%, 0.225W, Silicon, Unidirectional, TO-236AB
Request a Quote Datasheet
Description
Zener Diode, 8.7V V(Z), 5.06%, 0.225W, Silicon, Unidirectional, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5238BLT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 8.7V V(Z), 5.06%, 0.225W, Silicon, Unidirectional, TO-236AB

Zener Diode, 8.7V V(Z), 5.06%, 0.225W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5238BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5238BLT1GOSCT-ND
Single Zener Diodes MMBZ5238BLT1GOSCT-ND
Zener Diode 8.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 8.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5238BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5238BLT1GOSDKR-ND
Single Zener Diodes MMBZ5238BLT1GOSDKR-ND
Zener Diode 8.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 8.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5238BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5238BLT1GOSTR-ND
Single Zener Diodes MMBZ5238BLT1GOSTR-ND
Zener Diode 8.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 8.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5238BLT1G - 1078329-MMBZ5238BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5238BLT1G
1078329-MMBZ5238BLT1G
Diodes - Zener - Single - MMBZ5238BLT1G 1078329-MMBZ5238BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078329-MMBZ5238BLT1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 6.5V Voltage - Zener (Nom) (Vz): 8.7V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1078329-MMBZ5238BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.7V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5238BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5238BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5238BLT1G
DIODE ZENER 8.7V 225MW SOT23-3

DIODE ZENER 8.7V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - MMBZ5238BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5238BLT1G
Single Zener Diodes MMBZ5238BLT1G
DIODE ZENER 8.7V 225MW SOT23-3

DIODE ZENER 8.7V 225MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5238BLT1G
Zener Diodes MMBZ5238BLT1G
Zener Diodes 8.7V 225mW

Zener Diodes 8.7V 225mW

Buy Now Datasheet
Zener Diode, 225Mw, 8.7V, Sot-23; Zener Voltage Nom Onsemi - 10N9488 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 8.7V, Sot-23; Zener Voltage Nom Onsemi
10N9488
Zener Diode, 225Mw, 8.7V, Sot-23; Zener Voltage Nom Onsemi 10N9488
ZENER DIODE, 225mW, 8.7V, SOT-23; Zener Voltage Nom:8.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 225mW, 8.7V, SOT-23; Zener Voltage Nom:8.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 225Mw, 8.7V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 71J6002 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 8.7V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
71J6002
Zener Diode, 225Mw, 8.7V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 71J6002
ZENER DIODE, 225mW, 8.7V, SOT-23, FULL REEL; Zener Voltage Nom:8.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 225mW, 8.7V, SOT-23, FULL REEL; Zener Voltage Nom:8.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5238BLT1G MMBZ5238BLT1GOSCT-ND 1078329-MMBZ5238BLT1G MMBZ5238BLT1G MMBZ5238BLT1G MMBZ5238BLT1G 10N9488 71J6002
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5238BLT1G Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Zener Diode, 225Mw, 8.7V, Sot-23; Zener Voltage Nom Onsemi Zener Diode, 225Mw, 8.7V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-CPR SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; SOT-23 SOT23; SOT-23
RoHS Compliant RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
VZ 8.7 volts 8.7 volts 8.7 volts
Unlock Full Specs
to access all available technical data