onsemi Zener Voltage Nom Onsemi MMBZ5236BLT1G.

Description
Zener Voltage Nom:7.5V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Qualification:- RoHS Compliant: Yes
Description
Zener Voltage Nom:7.5V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Onsemi - 26AC2279 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Onsemi
26AC2279
Zener Voltage Nom Onsemi 26AC2279
Zener Voltage Nom:7.5V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Qualification:- RoHS Compliant: Yes

Zener Voltage Nom:7.5V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 26AC2279
Product Name Zener Voltage Nom Onsemi
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4465 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Zener Diodes - 1219477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details