Zener Diode, 6.8V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB
DIODE ZENER 6.8V 225MW SOT23-3
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5235BLT3 | MMBZ5235BLT3 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |