onsemi Single Zener Diodes MMBZ5235BLT1G

Description
Zener Diode 6.8V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 6.8V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5235BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5235BLT1GOSCT-ND
Single Zener Diodes MMBZ5235BLT1GOSCT-ND
Zener Diode 6.8V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.8V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5235BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5235BLT1GOSDKR-ND
Single Zener Diodes MMBZ5235BLT1GOSDKR-ND
Zener Diode 6.8V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.8V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5235BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5235BLT1GOSTR-ND
Single Zener Diodes MMBZ5235BLT1GOSTR-ND
Zener Diode 6.8V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.8V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
6.8V 300mW SOT-23 Zener Diode
287-MMBZ5235BLT1G
6.8V 300mW SOT-23 Zener Diode 287-MMBZ5235BLT1G
6.8V 5% Zener Diode 300mW SOT-23-3 Product overview: MMBZ5235BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5235BLT1G can be used for catalog matching and distributor lookup.

6.8V 5% Zener Diode 300mW SOT-23-3 Product overview: MMBZ5235BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5235BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5235BLT1G - 023854-MMBZ5235BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5235BLT1G
023854-MMBZ5235BLT1G
Diodes - Zener - Single - MMBZ5235BLT1G 023854-MMBZ5235BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023854-MMBZ5235BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023854-MMBZ5235BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Zener Diodes - 7930800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930800
Zener Diodes 7930800
Zener Diode 300mW 6.8V 5% SOT-23

Zener Diode 300mW 6.8V 5% SOT-23

Supplier's Site
Zener Diodes - 1632197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632197
Zener Diodes 1632197
Zener Diode 300mW 6.8V 5% SOT-23

Zener Diode 300mW 6.8V 5% SOT-23

Supplier's Site
 - MMBZ5235BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5235BLT1G
Zener Diodes MMBZ5235BLT1G
Zener Diodes 6.8V 225mW

Zener Diodes 6.8V 225mW

Buy Now Datasheet
Zener Diode, Full Reel; Zener Voltage Nom Onsemi - 67R1355 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Onsemi
67R1355
Zener Diode, Full Reel; Zener Voltage Nom Onsemi 67R1355
ZENER DIODE, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 225Mw, 6.8V, Sot-23; Zener Voltage Nom Onsemi - 88H4819 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 6.8V, Sot-23; Zener Voltage Nom Onsemi
88H4819
Zener Diode, 225Mw, 6.8V, Sot-23; Zener Voltage Nom Onsemi 88H4819
ZENER DIODE, 225mW, 6.8V, SOT-23; Zener Voltage Nom:6.8V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 6.8V, SOT-23; Zener Voltage Nom:6.8V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5235BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5235BLT1G
Single Zener Diodes MMBZ5235BLT1G
DIODE ZENER 6.8V 225MW SOT23-3

DIODE ZENER 6.8V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5235BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5235BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5235BLT1G
DIODE ZENER 6.8V 225MW SOT23-3

DIODE ZENER 6.8V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5235BLT1GOSCT-ND 287-MMBZ5235BLT1G 023854-MMBZ5235BLT1G 7930800 MMBZ5235BLT1G MMBZ5235BLT1G 67R1355 MMBZ5235BLT1G MMBZ5235BLT1G
Product Name Single Zener Diodes 6.8V 300mW SOT-23 Zener Diode Diodes - Zener - Single - MMBZ5235BLT1G Zener Diodes Zener Diodes Zener Diode, Full Reel; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 (TO-236) 3 LEAD SOT-23-3 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts
ZZT 5 ohms 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data