Zener Diode, 6.8V V(Z), 5%, 0.35W, Silicon, Unidirectional
Zener Diode, 6.8V V(Z), 5%, 0.35W, Silicon, Unidirectional
Zener Diode 6.8V 350mW ±5% Surface Mount SOT-23-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059191-MMBZ5235B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: MMBZ52 Zener Diode
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3µA @ 5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 5 Ohm
Alternative Parts (Cross-Reference): DDZX6V8C-7; BZX84C6V8-V-GS18; BZX84C6V8-V-GS08;
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 6.8V 350MW SOT23-3
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5235B | MMBZ5235BFSTR-ND | 059191-MMBZ5235B | MMBZ5235B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 | SOT23; SOT-23-3 | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |