onsemi Diodes - Zener - Single - MMBZ5234BLT1 MMBZ5234BLT1

Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet
Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5234BLT1 - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5234BLT1 - 1225135-MMBZ5234BLT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5234BLT1
1225135-MMBZ5234BLT1
Diodes - Zener - Single - MMBZ5234BLT1 1225135-MMBZ5234BLT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225135-MMBZ5234BLT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.2V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Family Part Number: MMBZ5234B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225135-MMBZ5234BLT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 7 Ohms
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMBZ5234B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 4V

Buy Now
Single Zener Diodes - MMBZ5234BLT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5234BLT1OSTR-ND
Single Zener Diodes MMBZ5234BLT1OSTR-ND
DIODE ZENER 6.2V 225MW SOT23

DIODE ZENER 6.2V 225MW SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5234BLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5234BLT1
Discrete Semiconductor Products - Diodes - Zener MMBZ5234BLT1
DIODE ZENER 6.2V 225MW SOT-23

DIODE ZENER 6.2V 225MW SOT-23

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number MMBZ5234BLT1 1225135-MMBZ5234BLT1 MMBZ5234BLT1OSTR-ND MMBZ5234BLT1
Product Name Diodes - Zener - Single - MMBZ5234BLT1 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B68J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers