Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084318-MMBZ5234B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: MMBZ52 Zener Diode
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5µA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 7 Ohm
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Zener Diode, 6.2V V(Z), 5%, 0.35W, Silicon, Unidirectional
DIODE ZENER 6.2V 350MW SOT23-3
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5234BFSTR-ND | 084318-MMBZ5234B | MMBZ5234B | MMBZ5234B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VZ | 6.2 volts | 6.2 volts | ||
| ZZT | 7 ohms | 7 ohms | ||
| IR | 0.0050 mA | 5 mA |