onsemi Diodes - Zener - Single - MMBZ5233BLT1G MMBZ5233BLT1G

Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet
Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5233BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5233BLT1G - 023851-MMBZ5233BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5233BLT1G
023851-MMBZ5233BLT1G
Diodes - Zener - Single - MMBZ5233BLT1G 023851-MMBZ5233BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023851-MMBZ5233BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 3.5V Voltage - Zener (Nom) (Vz): 6V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023851-MMBZ5233BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 3.5V
Voltage - Zener (Nom) (Vz): 6V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5233BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5233BLT1GOSDKR-ND
Single Zener Diodes MMBZ5233BLT1GOSDKR-ND
Zener Diode 6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5233BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5233BLT1GOSCT-ND
Single Zener Diodes MMBZ5233BLT1GOSCT-ND
Zener Diode 6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5233BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5233BLT1GOSTR-ND
Single Zener Diodes MMBZ5233BLT1GOSTR-ND
Zener Diode 6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode, 6V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi - 50AC6125 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
50AC6125
Zener Diode, 6V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi 50AC6125
ZENER DIODE, 6V, 0.225W, SOT-23; Zener Voltage Vz Typ:6V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 6V, 0.225W, SOT-23; Zener Voltage Vz Typ:6V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5233BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5233BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5233BLT1G
DIODE ZENER 6V 225MW SOT23-3

DIODE ZENER 6V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - MMBZ5233BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5233BLT1G
Single Zener Diodes MMBZ5233BLT1G
DIODE ZENER 6V 225MW SOT23-3

DIODE ZENER 6V 225MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5233BLT1G
Zener Diodes MMBZ5233BLT1G
Zener Diodes 6V 225mW

Zener Diodes 6V 225mW

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5233BLT1G 023851-MMBZ5233BLT1G MMBZ5233BLT1GOSDKR-ND 50AC6125 MMBZ5233BLT1G MMBZ5233BLT1G MMBZ5233BLT1G
Product Name Diodes - Zener - Single - MMBZ5233BLT1G Single Zener Diodes Zener Diode, 6V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3
RoHS Compliant RoHS RoHS
VZ 6 volts 6 volts 6 volts 6 volts
ZZT 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data