The MMBZ5233BLT1G is a 225 mW Zener voltage regulator in an SOT-23 package, designed for voltage regulation in high-density applications such as portable electronics and PC boards. It has a nominal Zener voltage of 6.0 V with a tolerance range of 5.70 V to 6.30 V at a test current of 20 mA. The device has a maximum Zener impedance of 1600 Ω at IZT and 1600 Ω at IZK, with a reverse leakage current of 0.25 µA at 3.5 V. It is RoHS compliant, Pb-free, halogen-free/BFR-fre
225 mW; 5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ5233BLT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 mW, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 mW, SOT-23, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5233BLT1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMBZ5233BLT1G |
| Product Name | Zener 225 mW SOT-23 Voltage Regulator IC |
| Package Type | Other; SOT-23-3 |