onsemi Zener Voltage Vz Typ Onsemi MMBZ5233BLT1G.

Description
Zener Voltage Vz Typ:6V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Description
Zener Voltage Vz Typ:6V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Vz Typ Onsemi - 15AC3596 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Vz Typ Onsemi
15AC3596
Zener Voltage Vz Typ Onsemi 15AC3596
Zener Voltage Vz Typ:6V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Zener Voltage Vz Typ:6V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 15AC3596
Product Name Zener Voltage Vz Typ Onsemi
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data