onsemi Single Zener Diodes MMBZ5232ELT1G

Description
Zener Diode 5.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 5.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5232ELT1GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5232ELT1GOS-ND
Single Zener Diodes MMBZ5232ELT1GOS-ND
Zener Diode 5.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5232ELT1G - 711277-MMBZ5232ELT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5232ELT1G
711277-MMBZ5232ELT1G
Diodes - Zener - Single - MMBZ5232ELT1G 711277-MMBZ5232ELT1G
Manufacturer: ON Semiconductor Win Source Part Number: 711277-MMBZ5232ELT1G Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 11 Ohms Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: MMBZ5232 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 3V

Manufacturer: ON Semiconductor
Win Source Part Number: 711277-MMBZ5232ELT1G
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.6V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 11 Ohms
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: MMBZ5232
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 3V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MMBZ5232ELT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5232ELT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5232ELT1G
DIODE ZENER 5.6V 225MW SOT23-3

DIODE ZENER 5.6V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MMBZ5232ELT1GOS-ND 711277-MMBZ5232ELT1G MMBZ5232ELT1G
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5232ELT1G Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete Removed; Obsolete
VZ 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data