onsemi Single Zener Diodes MMBZ5232B

Description
Zener Diode 5.6V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 5.6V 350mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5232BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5232BFSTR-ND
Single Zener Diodes MMBZ5232BFSTR-ND
Zener Diode 5.6V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 5.6V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - 059186-MMBZ5232B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
059186-MMBZ5232B
Discrete Semiconductor Products 059186-MMBZ5232B
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059186-MMBZ5232B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: MMBZ52 Zener Diode Tolerance: ±5% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5µA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 11 Ohm Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059186-MMBZ5232B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: MMBZ52 Zener Diode
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5µA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 11 Ohm
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now
 - MMBZ5232B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.6V V(Z), 5%, 0.35W, Silicon, Unidirectional

Zener Diode, 5.6V V(Z), 5%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5232B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5232B
Discrete Semiconductor Products - Diodes - Zener MMBZ5232B
DIODE ZENER 5.6V 350MW SOT23-3

DIODE ZENER 5.6V 350MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5232BFSTR-ND 059186-MMBZ5232B MMBZ5232B MMBZ5232B
Product Name Single Zener Diodes Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VZ 5.6 volts 5.6 volts
ZZT 11 ohms 11 ohms
IR 0.0050 mA 5 mA
Unlock Full Specs
to access all available technical data