The MMBZ5231BLT3G is a 225 mW Zener voltage regulator in the SOT-23 package, designed for surface-mount applications requiring compact size and high density. It has a zener voltage of 5.1 V with a tolerance of ±5%, a maximum zener impedance of 1600 Ω at 20 mA test current, and a reverse leakage current of 0.25 µA at 2 V reverse voltage. The device is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified for automotive use. It supports a junction and storage temperature range of −65°C to +150°C and is rated for reflow soldering up to 260°C for 10 seconds. The package is a 3-lead SOT-23 with the cathode marked by a band.
225 mW; 5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 10000-REEL Product overview: MMBZ5231BLT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 mW, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 mW, SOT-23, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5231BLT3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMBZ5231BLT3G |
| Product Name | Zener 225 mW SOT-23 Voltage Regulator IC |
| Package Type | Other; SOT-23-3 |