onsemi Discrete Semiconductor Products MMBZ5231B

Description
Zener Diode, 5.1V V(Z), 5%, 0.35W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 5.1V V(Z), 5%, 0.35W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5231B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.1V V(Z), 5%, 0.35W, Silicon, Unidirectional

Zener Diode, 5.1V V(Z), 5%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - 059185-MMBZ5231B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
059185-MMBZ5231B
Discrete Semiconductor Products 059185-MMBZ5231B
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059185-MMBZ5231B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: MMBZ52 Zener Diode Tolerance: ±5% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5µA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 17 Ohm Alternative Parts (Cross-Reference): MMBZ5231B-7-F; MMBZ5231B-T1; Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059185-MMBZ5231B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: MMBZ52 Zener Diode
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5µA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 17 Ohm
Alternative Parts (Cross-Reference): MMBZ5231B-7-F; MMBZ5231B-T1;
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MMBZ5231B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5231B
Discrete Semiconductor Products - Diodes - Zener MMBZ5231B
DIODE ZENER 5.1V 350MW SOT23-3

DIODE ZENER 5.1V 350MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5231B 059185-MMBZ5231B MMBZ5231B
Product Name Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package SOT23; SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B12,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1660419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details