onsemi Diodes - Zener - Single - MMBZ5230ELT1 MMBZ5230ELT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078307-MMBZ5230ELT1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 19 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078307-MMBZ5230ELT1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 19 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMBZ5230ELT1 - 1078307-MMBZ5230ELT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5230ELT1
1078307-MMBZ5230ELT1
Diodes - Zener - Single - MMBZ5230ELT1 1078307-MMBZ5230ELT1
Manufacturer: ON Semiconductor Win Source Part Number: 1078307-MMBZ5230ELT1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 19 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078307-MMBZ5230ELT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 19 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MMBZ5230ELT1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 5.11%, 0.225W, Silicon, Unidirectional, TO-236AB

Zener Diode, 4.7V V(Z), 5.11%, 0.225W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
4.7V 225MW SOT23 Zener Diode - 295-MMBZ5230ELT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 225MW SOT23 Zener Diode
295-MMBZ5230ELT1
4.7V 225MW SOT23 Zener Diode 295-MMBZ5230ELT1
DIODE ZENER 4.7V 225MW SOT23-3 Product overview: MMBZ5230ELT1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 225MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5230ELT1 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 225MW SOT23-3 Product overview: MMBZ5230ELT1 from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 225MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 225MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5230ELT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1078307-MMBZ5230ELT1 MMBZ5230ELT1 295-MMBZ5230ELT1
Product Name Diodes - Zener - Single - MMBZ5230ELT1 4.7V 225MW SOT23 Zener Diode
Life Cycle Stage Obsolete(EOL) Obsolete
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 Reel - TR
VZ 4.7 volts
ZZT 19 ohms 19 ohms
Unlock Full Specs
to access all available technical data