onsemi Single Zener Diodes MMBZ5230BLT1

Description
Zener Diode 4.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 4.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5230BLT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5230BLT1OSTR-ND
Single Zener Diodes MMBZ5230BLT1OSTR-ND
Zener Diode 4.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Newest Parts - MMBZ5230BLT1 - 1225118-MMBZ5230BLT1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBZ5230BLT1
1225118-MMBZ5230BLT1
Newest Parts - MMBZ5230BLT1 1225118-MMBZ5230BLT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225118-MMBZ5230BLT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 4.7V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 19 Ohms Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices Family Part Number: MMBZ5230B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225118-MMBZ5230BLT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 4.7V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 19 Ohms
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices
Family Part Number: MMBZ5230B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 2V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MMBZ5230BLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5230BLT1
Discrete Semiconductor Products - Diodes - Zener MMBZ5230BLT1
DIODE ZENER 4.7V 225MW SOT23-3

DIODE ZENER 4.7V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MMBZ5230BLT1OSTR-ND 1225118-MMBZ5230BLT1 MMBZ5230BLT1
Product Name Single Zener Diodes Newest Parts - MMBZ5230BLT1 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete Removed; Obsolete
VZ 4.7 volts 4.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4739A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers