Zener Diode, 4.7V V(Z), 5%, 0.35W, Silicon, Unidirectional
Zener Diode, 4.7V V(Z), 5%, 0.35W, Silicon, Unidirectional
Zener Diode 4.7V 350mW ±5% Surface Mount SOT-23-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059184-MMBZ5230B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: MMBZ52 Zener Diode
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5µA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 19 Ohm
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
ZENER DIODE, 350mW, 4.7V, SOT-23, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ Series RoHS Compliant: Yes
DIODE ZENER 4.7V 350MW SOT23-3
DIODE ZENER 47V 0.35W 5% UNIDIR
| Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5230B | MMBZ5230BFSTR-ND | 059184-MMBZ5230B | 58K9438 | MMBZ5230B | MMBZ5230B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products | Zener Diode, 350Mw, 4.7V, Sot-23, Full Reel; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||||
| Package | SOT23; SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| VZ | 4.7 volts | 4.7 volts | 4.7 volts |