onsemi Single Zener Diodes MMBZ5229BLT3

Description
Zener Diode 4.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 4.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5229BLT3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5229BLT3-ND
Single Zener Diodes MMBZ5229BLT3-ND
Zener Diode 4.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5229BLT3 - 1078305-MMBZ5229BLT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5229BLT3
1078305-MMBZ5229BLT3
Diodes - Zener - Single - MMBZ5229BLT3 1078305-MMBZ5229BLT3
Manufacturer: ON Semiconductor Win Source Part Number: 1078305-MMBZ5229BLT3 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 22 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078305-MMBZ5229BLT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MMBZ5229BLT3 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.3V V(Z), 5.12%, 0.225W, Silicon, Unidirectional, TO-236AB

Zener Diode, 4.3V V(Z), 5.12%, 0.225W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5229BLT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5229BLT3
Discrete Semiconductor Products - Diodes - Zener MMBZ5229BLT3
DIODE ZENER 4.3V 225MW SOT23-3

DIODE ZENER 4.3V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5229BLT3-ND 1078305-MMBZ5229BLT3 MMBZ5229BLT3 MMBZ5229BLT3
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5229BLT3 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete(EOL) Obsolete Removed; Obsolete
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 SOT23; SOT-23-3 (TO-236)
VZ 4.3 volts 4.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C22X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers