onsemi Single Zener Diodes MMBZ5229BLT1

Description
DIODE ZENER 4.3V 225MW SOT23
Request a Quote Datasheet
Description
DIODE ZENER 4.3V 225MW SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5229BLT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5229BLT1OSTR-ND
Single Zener Diodes MMBZ5229BLT1OSTR-ND
DIODE ZENER 4.3V 225MW SOT23

DIODE ZENER 4.3V 225MW SOT23

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5229BLT1 - 1225116-MMBZ5229BLT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5229BLT1
1225116-MMBZ5229BLT1
Diodes - Zener - Single - MMBZ5229BLT1 1225116-MMBZ5229BLT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225116-MMBZ5229BLT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 4.3V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 22 Ohms Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Family Part Number: MMBZ5229B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225116-MMBZ5229BLT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 4.3V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 22 Ohms
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMBZ5229B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 1V

Buy Now
 - MMBZ5229BLT1 - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5229BLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5229BLT1
Discrete Semiconductor Products - Diodes - Zener MMBZ5229BLT1
DIODE ZENER 4.3V 225MW SOT-23

DIODE ZENER 4.3V 225MW SOT-23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5229BLT1OSTR-ND 1225116-MMBZ5229BLT1 MMBZ5229BLT1 MMBZ5229BLT1
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5229BLT1 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
VZ 4.3 volts 4.3 volts
ZZT 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data