Manufacturer: ON Semiconductor
Win Source Part Number: 1225113-MMBZ5228BLT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 3.9V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 23 Ohms
Alternative Parts (Cross-Reference): MMBZ5228B; BZX84B3V9; BZX84B3V9-GS18;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices
Family Part Number: MMBZ5228B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 10μA at 1V
Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 3.9V 225MW SOT23-3
DIODE ZENER 3.9V 225MW SOT23-3
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1225113-MMBZ5228BLT1 | MMBZ5228BLT1OSTR-ND | MMBZ5228BLT1 | MMBZ5228BLT1 |
| Product Name | Diodes - Zener - Single - MMBZ5228BLT1 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Obsolete | Removed; Obsolete | |
| VZ | 3.9 volts | 3.9 volts | ||
| ZZT | 23 ohms | 23 ohms | ||
| IR | 0.0100 mA | 10 mA |