onsemi Single Zener Diodes MMBZ5227BLT1G

Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet
Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5227BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5227BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5227BLT1GOSDKR-ND
Single Zener Diodes MMBZ5227BLT1GOSDKR-ND
Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5227BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5227BLT1GOSTR-ND
Single Zener Diodes MMBZ5227BLT1GOSTR-ND
Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5227BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5227BLT1GOSCT-ND
Single Zener Diodes MMBZ5227BLT1GOSCT-ND
Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
3.6V 225mW SOT-23 Zener Diode
287-MMBZ5227BLT1G
3.6V 225mW SOT-23 Zener Diode 287-MMBZ5227BLT1G
3.6V 225mW 5% Zener Diode SOT-23-3 Product overview: MMBZ5227BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5227BLT1G can be used for catalog matching and distributor lookup.

3.6V 225mW 5% Zener Diode SOT-23-3 Product overview: MMBZ5227BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5227BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 7814317P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7814317P
Zener Diodes 7814317P
Zener Diode Regulator 3.6V 5%225mW SOT23

Zener Diode Regulator 3.6V 5%225mW SOT23

Supplier's Site
Zener Diodes - 7814317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7814317
Zener Diodes 7814317
Zener Diode Regulator 3.6V 5%225mW SOT23

Zener Diode Regulator 3.6V 5%225mW SOT23

Supplier's Site
Zener Diodes - 1453035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453035
Zener Diodes 1453035
Zener Diode Regulator 3.6V 5%225mW SOT23

Zener Diode Regulator 3.6V 5%225mW SOT23

Supplier's Site
Diodes - Zener - Single - MMBZ5227BLT1G - 023840-MMBZ5227BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5227BLT1G
023840-MMBZ5227BLT1G
Diodes - Zener - Single - MMBZ5227BLT1G 023840-MMBZ5227BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023840-MMBZ5227BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 15μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 24 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023840-MMBZ5227BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 15μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 24 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diode, 3.6V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi - 50AC6124 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.6V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
50AC6124
Zener Diode, 3.6V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi 50AC6124
ZENER DIODE, 3.6V, 0.225W, SOT-23; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; RoHS Compliant: Yes

ZENER DIODE, 3.6V, 0.225W, SOT-23; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5227BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5227BLT1G
Single Zener Diodes MMBZ5227BLT1G
DIODE ZENER 3.6V 225MW SOT23-3

DIODE ZENER 3.6V 225MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5227BLT1G
Zener Diodes MMBZ5227BLT1G
Zener Diodes 3.6V 225mW

Zener Diodes 3.6V 225mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5227BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5227BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5227BLT1G
DIODE ZENER 3.6V 225MW SOT23-3

DIODE ZENER 3.6V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5227BLT1G MMBZ5227BLT1GOSDKR-ND 287-MMBZ5227BLT1G 7814317P 7814317 023840-MMBZ5227BLT1G 50AC6124 MMBZ5227BLT1G MMBZ5227BLT1G MMBZ5227BLT1G
Product Name Single Zener Diodes 3.6V 225mW SOT-23 Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - MMBZ5227BLT1G Zener Diode, 3.6V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD Tape and Reel SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data