onsemi Single Zener Diodes MMBZ5227BLT1

Description
Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5227BLT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5227BLT1OSTR-ND
Single Zener Diodes MMBZ5227BLT1OSTR-ND
Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Newest Parts - MMBZ5227BLT1 - 1225111-MMBZ5227BLT1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBZ5227BLT1
1225111-MMBZ5227BLT1
Newest Parts - MMBZ5227BLT1 1225111-MMBZ5227BLT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225111-MMBZ5227BLT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 3.6V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 24 Ohms Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MMBZ5227B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 15μA at 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225111-MMBZ5227BLT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 3.6V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 24 Ohms
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: MMBZ5227B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 15μA at 1V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MMBZ5227BLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5227BLT1
Discrete Semiconductor Products - Diodes - Zener MMBZ5227BLT1
DIODE ZENER 3.6V 225MW SOT23-3

DIODE ZENER 3.6V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MMBZ5227BLT1OSTR-ND 1225111-MMBZ5227BLT1 MMBZ5227BLT1
Product Name Single Zener Diodes Newest Parts - MMBZ5227BLT1 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete Removed; Obsolete
VZ 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4480 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual voltage regulator diodes - BZB84-B2V4-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 1219479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details