onsemi Zener 225 mW SOT-23 Voltage Regulator IC MMBZ5227BLT1

Description
225 mW; 5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ5227BLT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 mW, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 mW, SOT-23, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5227BLT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
225 mW; 5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ5227BLT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 mW, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 mW, SOT-23, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5227BLT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 225 mW SOT-23 Voltage Regulator IC
287-MMBZ5227BLT1
Zener 225 mW SOT-23 Voltage Regulator IC 287-MMBZ5227BLT1
225 mW; 5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ5227BLT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 mW, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 mW, SOT-23, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5227BLT1 can be used for catalog matching and distributor lookup.

225 mW; 5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ5227BLT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 mW, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 mW, SOT-23, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5227BLT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators
Product Number 287-MMBZ5227BLT1
Product Name Zener 225 mW SOT-23 Voltage Regulator IC
Package Type Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-ACS37800KMCTR-030B5-SPITR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gate Drivers - AUIRS20302STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
OR Controllers, Ideal Diodes - 1727-NID1101UPZCT-ND - DigiKey
Specs
Package Type Other; 4-XFBGA, WLCSP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Switching Regulators - 1908023P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.1000 amps
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details