Zener Diode 3.6V 350mW ±5% Surface Mount SOT-23-3
DIODE ZENER 3.6V 350MW SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | MMBZ5227B_D87Z-ND | MMBZ5227B_D87Z |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 |