onsemi Single Zener Diodes MMBZ5226BLT1G

Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet
Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5226BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5226BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5226BLT1GOSCT-ND
Single Zener Diodes MMBZ5226BLT1GOSCT-ND
Zener Diode 3.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5226BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5226BLT1GOSDKR-ND
Single Zener Diodes MMBZ5226BLT1GOSDKR-ND
Zener Diode 3.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5226BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5226BLT1GOSTR-ND
Single Zener Diodes MMBZ5226BLT1GOSTR-ND
Zener Diode 3.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5226BLT1G - 023837-MMBZ5226BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5226BLT1G
023837-MMBZ5226BLT1G
Diodes - Zener - Single - MMBZ5226BLT1G 023837-MMBZ5226BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023837-MMBZ5226BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 28 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 023837-MMBZ5226BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 25μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 28 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
3.3V 225mW SOT-23 Zener Diode
287-MMBZ5226BLT1G
3.3V 225mW SOT-23 Zener Diode 287-MMBZ5226BLT1G
3.3V 225mW 5% Zener Diode SOT-23 Product overview: MMBZ5226BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5226BLT1G can be used for catalog matching and distributor lookup.

3.3V 225mW 5% Zener Diode SOT-23 Product overview: MMBZ5226BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5226BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 225Mw, 3.3V, Sot-23; Zener Voltage Nom Onsemi - 45J1549 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 3.3V, Sot-23; Zener Voltage Nom Onsemi
45J1549
Zener Diode, 225Mw, 3.3V, Sot-23; Zener Voltage Nom Onsemi 45J1549
ZENER DIODE, 225mW, 3.3V, SOT-23; Zener Voltage Nom:3.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 3.3V, SOT-23; Zener Voltage Nom:3.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Full Reel; Zener Voltage Nom Onsemi - 67R1350 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Onsemi
67R1350
Zener Diode, Full Reel; Zener Voltage Nom Onsemi 67R1350
ZENER DIODE, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5226BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5226BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5226BLT1G
DIODE ZENER 3.3V 225MW SOT23-3

DIODE ZENER 3.3V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5226BLT1G
Zener Diodes MMBZ5226BLT1G
Zener Diodes 3.3V 225mW

Zener Diodes 3.3V 225mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5226BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5226BLT1G
Single Zener Diodes MMBZ5226BLT1G
DIODE ZENER 3.3V 225MW SOT23-3

DIODE ZENER 3.3V 225MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5226BLT1G MMBZ5226BLT1GOSCT-ND 023837-MMBZ5226BLT1G 287-MMBZ5226BLT1G 45J1549 MMBZ5226BLT1G MMBZ5226BLT1G MMBZ5226BLT1G
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5226BLT1G 3.3V 225mW SOT-23 Zener Diode Zener Diode, 225Mw, 3.3V, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data