onsemi Single Zener Diodes MMBZ5226BLT1

Description
Zener Diode 3.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 3.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5226BLT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5226BLT1OSTR-ND
Single Zener Diodes MMBZ5226BLT1OSTR-ND
Zener Diode 3.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5226BLT1 - 1225109-MMBZ5226BLT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5226BLT1
1225109-MMBZ5226BLT1
Diodes - Zener - Single - MMBZ5226BLT1 1225109-MMBZ5226BLT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225109-MMBZ5226BLT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 3.3V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 28 Ohms Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices Family Part Number: MMBZ5226B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 25μA at 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225109-MMBZ5226BLT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 3.3V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 28 Ohms
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices
Family Part Number: MMBZ5226B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 25μA at 1V

Buy Now
 - MMBZ5226BLT1 - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5226BLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5226BLT1
Discrete Semiconductor Products - Diodes - Zener MMBZ5226BLT1
DIODE ZENER 3.3V 225MW SOT23-3

DIODE ZENER 3.3V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5226BLT1OSTR-ND 1225109-MMBZ5226BLT1 MMBZ5226BLT1 MMBZ5226BLT1
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5226BLT1 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
VZ 3.3 volts 3.3 volts
ZZT 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data