onsemi Single Zener Diodes MMBZ5225BLT1G

Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet
Description
225 mW; 5% Zener Diode Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ5225BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5225BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5225BLT1GOSTR-ND
Single Zener Diodes MMBZ5225BLT1GOSTR-ND
Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5225BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5225BLT1GOSDKR-ND
Single Zener Diodes MMBZ5225BLT1GOSDKR-ND
Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5225BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5225BLT1GOSCT-ND
Single Zener Diodes MMBZ5225BLT1GOSCT-ND
Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5225BLT1G - 023834-MMBZ5225BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5225BLT1G
023834-MMBZ5225BLT1G
Diodes - Zener - Single - MMBZ5225BLT1G 023834-MMBZ5225BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023834-MMBZ5225BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 29 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023834-MMBZ5225BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 29 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5225BLT1G
Zener Diodes MMBZ5225BLT1G
Zener Diodes 3V 225mW

Zener Diodes 3V 225mW

Buy Now Datasheet
Zener Diode, 225Mw, 3V, Sot-23; Zener Voltage Vz Typ Onsemi - 10N9486 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 3V, Sot-23; Zener Voltage Vz Typ Onsemi
10N9486
Zener Diode, 225Mw, 3V, Sot-23; Zener Voltage Vz Typ Onsemi 10N9486
ZENER DIODE, 225mW, 3V, SOT-23; Zener Voltage Vz Typ:3V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series; Filter Terminals:SMD RoHS Compliant: Yes

ZENER DIODE, 225mW, 3V, SOT-23; Zener Voltage Vz Typ:3V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Zener Diode, 225Mw, 3V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 45J1548 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 3V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
45J1548
Zener Diode, 225Mw, 3V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 45J1548
ZENER DIODE, 225mW, 3V, SOT-23, FULL REEL; Zener Voltage Nom:3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 225mW, 3V, SOT-23, FULL REEL; Zener Voltage Nom:3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 0.225W, 3V, Sot23; Zener Voltage Vz Typ Onsemi - 46AC1357 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.225W, 3V, Sot23; Zener Voltage Vz Typ Onsemi
46AC1357
Zener Diode, Aec-Q101, 0.225W, 3V, Sot23; Zener Voltage Vz Typ Onsemi 46AC1357
ZENER DIODE, AEC-Q101, 0.225W, 3V, SOT23; Zener Voltage Vz Typ:3V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ?:5%; No. of Pins:3Pins; Operating Temperature Max:150?C; Product Range:MMBZ52xxBLT1G Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.225W, 3V, SOT23; Zener Voltage Vz Typ:3V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ?:5%; No. of Pins:3Pins; Operating Temperature Max:150?C; Product Range:MMBZ52xxBLT1G Series; RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ5225BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5225BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5225BLT1G
DIODE ZENER 3V 225MW SOT23-3

DIODE ZENER 3V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - MMBZ5225BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5225BLT1G
Single Zener Diodes MMBZ5225BLT1G
DIODE ZENER 3V 225MW SOT23-3

DIODE ZENER 3V 225MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMBZ5225BLT1G MMBZ5225BLT1GOSTR-ND 023834-MMBZ5225BLT1G MMBZ5225BLT1G 10N9486 45J1548 46AC1357 MMBZ5225BLT1G MMBZ5225BLT1G
Product Name Single Zener Diodes Diodes - Zener - Single - MMBZ5225BLT1G Zener Diodes Zener Diode, 225Mw, 3V, Sot-23; Zener Voltage Vz Typ Onsemi Zener Diode, 225Mw, 3V, Sot-23, Full Reel; Zener Voltage Nom Onsemi Zener Diode, Aec-Q101, 0.225W, 3V, Sot23; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 3 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data