The MMBZ52xxBLT1G series Zener diodes, specifically the part number 27AC9106, are designed for voltage regulation in compact applications. They are housed in a SOT-23 surface mount package, making them suitable for high-density circuit boards and portable devices such as cellular phones. The series offers a Zener voltage range from 2.4 V to 91 V, with a maximum power dissipation of 225 mW on FR-5 boards. These devices are AEC-Q101 qualified, making them appropriate for automotive applications, and they are RoHS compliant, ensuring they meet environmental standards. The Zener diodes feature a high ESD rating of Class 3, indicating robust protection against electrostatic discharge. The thermal resistance from junction to ambient is specified at 556 °C/W, and the operating temperature range is from -65 °C to +150 °C. The small package size and automated assembly compatibility further enhance their usability in various electronic designs.
Zener Voltage Nom:2.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52xxBLT1G Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 27AC9106 |
| Product Name | Zener Voltage Nom Onsemi |
| Package | SOT23; SOT-23 |