onsemi Zener Diodes MMBZ5223BLT1G

Description
MMBZ5223BLT1G, SOT-23 3 SNGL CPR PBF
Request a Quote Datasheet
Description
MMBZ5223BLT1G, SOT-23 3 SNGL CPR PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8052765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8052765
Zener Diodes 8052765
MMBZ5223BLT1G, SOT-23 3 SNGL CPR PBF

MMBZ5223BLT1G, SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diodes - 8052765P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8052765P
Zener Diodes 8052765P
MMBZ5223BLT1G, SOT-23 3 SNGL CPR PBF

MMBZ5223BLT1G, SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diodes - 1452933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452933
Zener Diodes 1452933
MMBZ5223BLT1G, SOT-23 3 SNGL CPR PBF

MMBZ5223BLT1G, SOT-23 3 SNGL CPR PBF

Supplier's Site
Diodes - Zener - Single - MMBZ5223BLT1G - 023832-MMBZ5223BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5223BLT1G
023832-MMBZ5223BLT1G
Diodes - Zener - Single - MMBZ5223BLT1G 023832-MMBZ5223BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023832-MMBZ5223BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 75μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023832-MMBZ5223BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 75μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMBZ5223BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5223BLT1GOSDKR-ND
Single Zener Diodes MMBZ5223BLT1GOSDKR-ND
Zener Diode 2.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5223BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5223BLT1GOSCT-ND
Single Zener Diodes MMBZ5223BLT1GOSCT-ND
Zener Diode 2.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5223BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5223BLT1GOSTR-ND
Single Zener Diodes MMBZ5223BLT1GOSTR-ND
Zener Diode 2.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBZ5223BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5223BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5223BLT1G
Single Zener Diodes MMBZ5223BLT1G
DIODE ZENER 2.7V 225MW SOT23-3

DIODE ZENER 2.7V 225MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 2.7V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi - 50AC6123 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.7V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
50AC6123
Zener Diode, 2.7V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi 50AC6123
ZENER DIODE, 2.7V, 0.225W, SOT-23; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; RoHS Compliant: Yes

ZENER DIODE, 2.7V, 0.225W, SOT-23; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5223BLT1G
Zener Diodes MMBZ5223BLT1G
Zener Diodes 2.7V 225mW

Zener Diodes 2.7V 225mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5223BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5223BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5223BLT1G
DIODE ZENER 2.7V 225MW SOT23-3

DIODE ZENER 2.7V 225MW SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8052765 8052765P 023832-MMBZ5223BLT1G MMBZ5223BLT1GOSDKR-ND MMBZ5223BLT1G MMBZ5223BLT1G 50AC6123 MMBZ5223BLT1G MMBZ5223BLT1G
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - MMBZ5223BLT1G Single Zener Diodes Single Zener Diodes Zener Diode, 2.7V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3 (TO-236)
Pin Count 3 3
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
VZ 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B3V0,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers