Zener Diode 2.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 095994-MMBZ5223BLT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 75μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices
DIODE ZENER 2.7V 225MW SOT23-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5223BLT1OSTR-ND | 095994-MMBZ5223BLT1 | MMBZ5223BLT1 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMBZ5223BLT1 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23-3 (TO-236) | |
| VZ | 2.7 volts | 2.7 volts |