ZENER DIODE, 225mW, 2.5V, SOT-23, FULL REEL; Zener Voltage Nom:2.5V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:AEC-Q1
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 26AC2274 |
| Product Name | Zener Diode, 225Mw, 2.5V, Sot-23, Full Reel; Zener Voltage Nom Onsemi |
| Package | SOT23; SOT-23 |