onsemi Product Range Onsemi MMBZ27VAWT1G.

Description
Product Range:MMBZ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:SOT-323; No. of Pins:3Pins; Minimum Breakdown Voltage:25.65V; Maximum Breakdown Voltage:28.35V RoHS Compliant: Yes
Description
Product Range:MMBZ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:SOT-323; No. of Pins:3Pins; Minimum Breakdown Voltage:25.65V; Maximum Breakdown Voltage:28.35V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Onsemi - 15AC3592 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Onsemi
15AC3592
Product Range Onsemi 15AC3592
Product Range:MMBZ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:SOT-323; No. of Pins:3Pins; Minimum Breakdown Voltage:25.65V; Maximum Breakdown Voltage:28.35V RoHS Compliant: Yes

Product Range:MMBZ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:SOT-323; No. of Pins:3Pins; Minimum Breakdown Voltage:25.65V; Maximum Breakdown Voltage:28.35V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC3592
Product Name Product Range Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
PIN Diode Switches - NPS2-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Schottky 20V 75MW Diode and Rectifier - 284-SMS3923-011LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
4 suppliers
RF Diodes - BAR151E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
VR 100 volts
Tj 150 C (302 F)
View Details
5 suppliers