onsemi Product Range Onsemi MMBZ27VALT1G.

Description
Product Range:MMBZ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:25.65V; Maximum Breakdown Voltage:28.35V RoHS Compliant: Yes
Description
Product Range:MMBZ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:25.65V; Maximum Breakdown Voltage:28.35V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Onsemi - 26AC2270 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Onsemi
26AC2270
Product Range Onsemi 26AC2270
Product Range:MMBZ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:25.65V; Maximum Breakdown Voltage:28.35V RoHS Compliant: Yes

Product Range:MMBZ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:25.65V; Maximum Breakdown Voltage:28.35V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC2270
Product Name Product Range Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Zener Diodes - 1219486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4967 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 198 mA
IR 2 mA
View Details
PIN Diode Switches - NPS1-6000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details