onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ16VTALT1G

Description
Dual Common Anode Zener Diode Protection
Request a Quote Datasheet
Description
Dual Common Anode Zener Diode Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBZ16VTALT1G - Rochester Electronics
Newburyport, MA, United States
Dual Common Anode Zener Diode Protection

Dual Common Anode Zener Diode Protection

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ16VTALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ16VTALT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ16VTALT1G
TVS DIODE 13VWM 23VC SOT23-3

TVS DIODE 13VWM 23VC SOT23-3

Supplier's Site
Zener Array, Dual, 0.225W, 16V, Sot-23; Zener Voltage Nom Onsemi - 48AC1254 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, Dual, 0.225W, 16V, Sot-23; Zener Voltage Nom Onsemi
48AC1254
Zener Array, Dual, 0.225W, 16V, Sot-23; Zener Voltage Nom Onsemi 48AC1254
ZENER ARRAY, DUAL, 0.225W, 16V, SOT-23; Zener Voltage Nom:16V; Diode Configuration:Dual Common Anode; Power Dissipation:225mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBZ A-Series RoHS Compliant: Yes

ZENER ARRAY, DUAL, 0.225W, 16V, SOT-23; Zener Voltage Nom:16V; Diode Configuration:Dual Common Anode; Power Dissipation:225mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBZ A-Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number MMBZ16VTALT1G MMBZ16VTALT1G 48AC1254
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Zener Array, Dual, 0.225W, 16V, Sot-23; Zener Voltage Nom Onsemi
Life Cycle Stage Obsolete
Package SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P SOT23; SOT-23-3 (TO-236) SOT23; SOT-23
RoHS Compliant RoHS RoHS
Peak Pulse Power 40 watts
VC 23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Diodes, Rectifiers - Arrays - SMMBD7000LT1G - 896255-SMMBD7000LT1G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
Dual Zener diodes - BZB84-C12,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers