onsemi Newest Parts - MMBZ15VDLT1 MMBZ15VDLT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225080-MMBZ15VDLT1 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 1.9A Power - Peak Pulse: 40W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: MMBZ*V Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 12.8V Voltage - Breakdown (Minimum): 14.3V Voltage - Clamping (Maximum) at Ipp: 21.2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225080-MMBZ15VDLT1 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 1.9A Power - Peak Pulse: 40W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: MMBZ*V Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 12.8V Voltage - Breakdown (Minimum): 14.3V Voltage - Clamping (Maximum) at Ipp: 21.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMBZ15VDLT1 - 1225080-MMBZ15VDLT1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBZ15VDLT1
1225080-MMBZ15VDLT1
Newest Parts - MMBZ15VDLT1 1225080-MMBZ15VDLT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225080-MMBZ15VDLT1 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 1.9A Power - Peak Pulse: 40W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: MMBZ*V Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 12.8V Voltage - Breakdown (Minimum): 14.3V Voltage - Clamping (Maximum) at Ipp: 21.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225080-MMBZ15VDLT1
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 1.9A
Power - Peak Pulse: 40W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: MMBZ*V
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 12.8V
Voltage - Breakdown (Minimum): 14.3V
Voltage - Clamping (Maximum) at Ipp: 21.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1225080-MMBZ15VDLT1
Product Name Newest Parts - MMBZ15VDLT1
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Marine Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Plug
View Details
Plug-In GFCI Plug Standard Size Auto Reset 5-20P UL Recoginzed - G20PASR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 1670538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD03S6R5D601PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details