Manufacturer: ON Semiconductor
Win Source Part Number: 059174-MMBV809LT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 6.1pF @ 2V, 1MHz
Voltage - Peak Reverse (Max): 20V
Capacitance Ratio: 2.6
Capacitance Ratio Condition: C2/C8
Q @ Vr, F: 75 @ 3V, 500MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)
DIODE TUNING SS 20V SOT-23 Product overview: MMBV809LT3 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV809LT3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Varactor Diodes | Rectifiers |
| Product Number | 059174-MMBV809LT3 | 282-MMBV809LT3 |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - MMBV809LT3 | 20V SOT-23 Diode and Rectifier |
| Life Cycle Stage | Obsolete(EOL) |