onsemi Bipolar Transistor MMBTH81

Description
RF Bipolar Transistors PNP RF Transistor Product overview: MMBTH81 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MMBTH81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Bipolar Transistors PNP RF Transistor Product overview: MMBTH81 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MMBTH81 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
2087-MMBTH81
Bipolar Transistor 2087-MMBTH81
RF Bipolar Transistors PNP RF Transistor Product overview: MMBTH81 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MMBTH81 can be used for catalog matching and distributor lookup.

RF Bipolar Transistors PNP RF Transistor Product overview: MMBTH81 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MMBTH81 can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar RF Transistors - MMBTH81TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBTH81TR-ND
Bipolar RF Transistors MMBTH81TR-ND
RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23-3

RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23-3

Buy Now Datasheet
Bipolar RF Transistors - MMBTH81DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBTH81DKR-ND
Bipolar RF Transistors MMBTH81DKR-ND
RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23-3

RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23-3

Buy Now Datasheet
Bipolar RF Transistors - MMBTH81CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBTH81CT-ND
Bipolar RF Transistors MMBTH81CT-ND
RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23-3

RF Transistor PNP 20V 50mA 600MHz 225mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - MMBTH81 - 023810-MMBTH81 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MMBTH81
023810-MMBTH81
TRANSISTORS - RF Transistors (BJT) - MMBTH81 023810-MMBTH81
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023810-MMBTH81 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 600MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 60 @ 5mA, 10V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023810-MMBTH81
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 600MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTH81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTH81
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTH81
RF TRANS PNP 20V 600MHZ SOT23-3

RF TRANS PNP 20V 600MHZ SOT23-3

Supplier's Site
Bipolar RF Transistors - MMBTH81 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
MMBTH81
Bipolar RF Transistors MMBTH81
RF TRANS PNP 20V 600MHZ SOT23-3

RF TRANS PNP 20V 600MHZ SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -20V Sot-23-3; Transistor Polarity Onsemi - 58K9429 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -20V Sot-23-3; Transistor Polarity Onsemi
58K9429
Bipolar Transistor, Pnp, -20V Sot-23-3; Transistor Polarity Onsemi 58K9429
BIPOLAR TRANSISTOR, PNP, -20V SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Transition Frequency:600MHz; Power Dissipation:225mW; Continuous Collector Current:50mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -20V SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Transition Frequency:600MHz; Power Dissipation:225mW; Continuous Collector Current:50mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -20V Sot-23-3; Transistor Polarity Onsemi - 29X6753 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -20V Sot-23-3; Transistor Polarity Onsemi
29X6753
Bipolar Transistor, Pnp, -20V Sot-23-3; Transistor Polarity Onsemi 29X6753
BIPOLAR TRANSISTOR, PNP, -20V SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Transition Frequency:600MHz; Power Dissipation:225mW; Continuous Collector Current:-50mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -20V SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Transition Frequency:600MHz; Power Dissipation:225mW; Continuous Collector Current:-50mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Rf Transistor, Pnp, 20 V, 600 Mhz, 225 Mw, -50 Ma, 60 Rohs Compliant Onsemi - 58M9140 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Rf Transistor, Pnp, 20 V, 600 Mhz, 225 Mw, -50 Ma, 60 Rohs Compliant Onsemi
58M9140
Bipolar Rf Transistor, Pnp, 20 V, 600 Mhz, 225 Mw, -50 Ma, 60 Rohs Compliant Onsemi 58M9140
Bipolar - RF Transistor, PNP, 20 V, 600 MHz, 225 mW, -50 mA, 60 RoHS Compliant: Yes

Bipolar - RF Transistor, PNP, 20 V, 600 MHz, 225 mW, -50 mA, 60 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2087-MMBTH81 MMBTH81TR-ND 023810-MMBTH81 MMBTH81 MMBTH81 58K9429 29X6753 58M9140
Product Name Bipolar Transistor Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - MMBTH81 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors Bipolar Transistor, Pnp, -20V Sot-23-3; Transistor Polarity Onsemi Bipolar Transistor, Pnp, -20V Sot-23-3; Transistor Polarity Onsemi Bipolar Rf Transistor, Pnp, 20 V, 600 Mhz, 225 Mw, -50 Ma, 60 Rohs Compliant Onsemi
Polarity PNP PNP PNP; PNP PNP; PNP PNP PNP PNP
Package Type Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 TO-3
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 50 milliamps 50 milliamps -50 milliamps
fT 600 MHz
Unlock Full Specs
to access all available technical data