Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059170-MMBTH34
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 500MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Typical Gain (hFE) (Min): 15 @ 20mA, 2V
Maximum Power Dissipation: 225mW
RF Transistor NPN 40V 50mA 500MHz 225mW Surface Mount SOT-23-3
NPN RF Transistor, 40V, 500MHz, SOT-23, SM Product overview: MMBTH34 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 500MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 500MHz, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBTH34 can be used for catalog matching and distributor lookup.
RF TRANS NPN 40V 500MHZ SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 059170-MMBTH34 | MMBTH34-ND | 283-MMBTH34 | MMBTH34 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - MMBTH34 | Bipolar RF Transistors | 40V 500MHz SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Power Gain | 15 dB |