Manufacturer: Fairchild Semiconductor
Win Source Part Number: 044915-MMBTH24
Category: Discrete Semiconductor Products
Family: RF Transistors (BJT)
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Power - Max: 225mW
Voltage - Collector Emitter Breakdown (Max): 30V
Current - Collector (Ic) (Max): 50mA
Transistor Type: NPN
Frequency - Transition: 400MHz
DC Current Gain (hFE) (Min) @ Ic Vce: 30 @ 8mA 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 044915-MMBTH24 |
| Product Name | Discrete Semiconductor Products |