NPN RF Transistor, 3000-REEL Product overview: MMBTH10RG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBTH10RG can be used for catalog matching and distributor lookup.
RF Transistor NPN 40V 50mA 450MHz 225mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023809-MMBTH10RG
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 450MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Typical Gain (hFE) (Min): 50 @ 1mA, 6V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF TRANS NPN 40V 450MHZ SOT23-3
Transistor, Bjt, Npn, 40V V(Br)Ceo, 50Ma I(C), Sot-23 Rohs Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-MMBTH10RG | MMBTH10RGTR-ND | 023809-MMBTH10RG | MMBTH10RG | 598-MMBTH10RG |
| Product Name | Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - MMBTH10RG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bjt, Npn, 40V V(Br)Ceo, 50Ma I(C), Sot-23 Rohs Compliant: Yes |
| Polarity | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | |||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Power Gain | 50 dB |