onsemi 25V 650MHz 640mW Bipolar Transistor MMBTH10M3T5G

Description
RF NPN BJT Transistor 25V 650MHz 640mW SOT-723 Product overview: MMBTH10M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 650MHz, 640mW. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 650MHz, 640mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBTH10M3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF NPN BJT Transistor 25V 650MHz 640mW SOT-723 Product overview: MMBTH10M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 650MHz, 640mW. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 650MHz, 640mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBTH10M3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 650MHz 640mW Bipolar Transistor
283-MMBTH10M3T5G
25V 650MHz 640mW Bipolar Transistor 283-MMBTH10M3T5G
RF NPN BJT Transistor 25V 650MHz 640mW SOT-723 Product overview: MMBTH10M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 650MHz, 640mW. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 650MHz, 640mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBTH10M3T5G can be used for catalog matching and distributor lookup.

RF NPN BJT Transistor 25V 650MHz 640mW SOT-723 Product overview: MMBTH10M3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 650MHz, 640mW. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 650MHz, 640mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBTH10M3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - MMBTH10M3T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBTH10M3T5GOSTR-ND
Bipolar RF Transistors MMBTH10M3T5GOSTR-ND
RF Transistor NPN 25V 650MHz 265mW Surface Mount SOT-723

RF Transistor NPN 25V 650MHz 265mW Surface Mount SOT-723

Buy Now Datasheet
Bipolar RF Transistors - MMBTH10M3T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBTH10M3T5GOSCT-ND
Bipolar RF Transistors MMBTH10M3T5GOSCT-ND
RF Transistor NPN 25V 650MHz 265mW Surface Mount SOT-723

RF Transistor NPN 25V 650MHz 265mW Surface Mount SOT-723

Buy Now Datasheet
 - MMBTH10M3T5G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - MMBTH10M3T5G - 740104-MMBTH10M3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MMBTH10M3T5G
740104-MMBTH10M3T5G
TRANSISTORS - RF Transistors (BJT) - MMBTH10M3T5G 740104-MMBTH10M3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 740104-MMBTH10M3T5G Manufacturer Homepage: www.onsemi.com Reference case: sot-723 Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 740104-MMBTH10M3T5G
Manufacturer Homepage: www.onsemi.com
Reference case: sot-723
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTH10M3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTH10M3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTH10M3T5G
RF TRANS NPN 25V 650MHZ SOT723

RF TRANS NPN 25V 650MHZ SOT723

Supplier's Site
TRANS NPN VHF/UHF 25V SOT-723 - 598-MMBTH10M3T5G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN VHF/UHF 25V SOT-723
598-MMBTH10M3T5G
TRANS NPN VHF/UHF 25V SOT-723 598-MMBTH10M3T5G
TRANS NPN VHF/UHF 25V SOT-723

TRANS NPN VHF/UHF 25V SOT-723

Supplier's Site
Bipolar Transistor, Npn, 25V; Transistor Polarity Onsemi - 05R9072 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 25V; Transistor Polarity Onsemi
05R9072
Bipolar Transistor, Npn, 25V; Transistor Polarity Onsemi 05R9072
BIPOLAR TRANSISTOR, NPN, 25V; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:1mA; Power Dissipation:640mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:650MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 25V; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:1mA; Power Dissipation:640mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:650MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-MMBTH10M3T5G MMBTH10M3T5GOSTR-ND MMBTH10M3T5G 740104-MMBTH10M3T5G MMBTH10M3T5G 598-MMBTH10M3T5G 05R9072
Product Name 25V 650MHz 640mW Bipolar Transistor Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - MMBTH10M3T5G Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN VHF/UHF 25V SOT-723 Bipolar Transistor, Npn, 25V; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN; NPN NPN
IC(max) 4 milliamps 1 milliamps
VCEO 25 volts 25 volts 25 volts
VCBO 30 volts
fT 650 MHz
Unlock Full Specs
to access all available technical data