RF Transistor NPN 25V 650MHz 225mW Surface Mount SOT-23-3 (TO-236)
RF Transistor NPN 25V 650MHz 225mW Surface Mount SOT-23-3 (TO-236)
RF Transistor NPN 25V 650MHz 225mW Surface Mount SOT-23-3 (TO-236)
RF NPN BJT Transistor 650MHz SOT-23 Product overview: MMBTH10LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 650MHz, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBTH10LT3G can be used for catalog matching and distributor lookup.
RF TRANS NPN 25V 650MHZ SOT23-3
RF TRANS NPN 25V 650MHZ SOT23-3
Bipolar Transistors - BJT SS VHF XSTR NPN 25V
BIPOLAR TRANSISTOR, NPN, 25V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:1mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMBTH10LT3GOSDKR-ND | 283-MMBTH10LT3G | MMBTH10LT3G | MMBTH10LT3G | MMBTH10LT3G | 16M4498 |
| Product Name | Bipolar RF Transistors | 650MHz SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 25V, Full Reel; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |||
| IC(max) | 500 milliamps | 1 milliamps | ||||
| VCEO | 25 volts | 25 volts | 25 volts | 25 volts | ||
| VCBO | 30 volts |