onsemi Bipolar RF Transistors MMBTH10LT1G

Description
RF Transistor NPN 25V 650MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
RF Transistor NPN 25V 650MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - MMBTH10LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBTH10LT1GOSCT-ND
Bipolar RF Transistors MMBTH10LT1GOSCT-ND
RF Transistor NPN 25V 650MHz 225mW Surface Mount SOT-23-3 (TO-236)

RF Transistor NPN 25V 650MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar RF Transistors - MMBTH10LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBTH10LT1GOSDKR-ND
Bipolar RF Transistors MMBTH10LT1GOSDKR-ND
RF Transistor NPN 25V 650MHz 225mW Surface Mount SOT-23-3 (TO-236)

RF Transistor NPN 25V 650MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar RF Transistors - MMBTH10LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MMBTH10LT1GOSTR-ND
Bipolar RF Transistors MMBTH10LT1GOSTR-ND
RF Transistor NPN 25V 650MHz 225mW Surface Mount SOT-23-3 (TO-236)

RF Transistor NPN 25V 650MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistors - 7930784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7930784P
Bipolar Transistors 7930784P
VHF/UHF Transistor NPN 25V SOT-23

VHF/UHF Transistor NPN 25V SOT-23

Supplier's Site
Bipolar Transistors - 7930784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7930784
Bipolar Transistors 7930784
VHF/UHF Transistor NPN 25V SOT-23

VHF/UHF Transistor NPN 25V SOT-23

Supplier's Site
Bipolar Transistors - 1453595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453595
Bipolar Transistors 1453595
VHF/UHF Transistor NPN 25V SOT-23

VHF/UHF Transistor NPN 25V SOT-23

Supplier's Site
Singapore, Singapore
SMD 25V 650MHz SOT-23 Bipolar Transistor
283-MMBTH10LT1G
SMD 25V 650MHz SOT-23 Bipolar Transistor 283-MMBTH10LT1G
NPN RF Transistor 25V 650MHz SOT-23 SMD Product overview: MMBTH10LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 650MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 25V, 650MHz, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBTH10LT1G can be used for catalog matching and distributor lookup.

NPN RF Transistor 25V 650MHz SOT-23 SMD Product overview: MMBTH10LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 650MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 25V, 650MHz, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBTH10LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - MMBTH10LT1G - 023808-MMBTH10LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MMBTH10LT1G
023808-MMBTH10LT1G
TRANSISTORS - RF Transistors (BJT) - MMBTH10LT1G 023808-MMBTH10LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023808-MMBTH10LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 650MHz Transistor Polarity: NPN Family Name: MMBTH10L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 60 @ 4mA, 10V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): 2SC2758U18; FMMTH10; 2SC2758; CMPTH10; Introduction Date: April 23, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in RF Communications, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 023808-MMBTH10LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 650MHz
Transistor Polarity: NPN
Family Name: MMBTH10L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Typical Gain (hFE) (Min): 60 @ 4mA, 10V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): 2SC2758U18; FMMTH10; 2SC2758; CMPTH10;
Introduction Date: April 23, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in RF Communications, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBTH10LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBTH10LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBTH10LT1G
RF TRANS NPN 25V 650MHZ SOT23-3

RF TRANS NPN 25V 650MHZ SOT23-3

Supplier's Site
Bipolar Transistor, Npn, 25V; Transistor Polarity Onsemi - 98H0745 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 25V; Transistor Polarity Onsemi
98H0745
Bipolar Transistor, Npn, 25V; Transistor Polarity Onsemi 98H0745
BIPOLAR TRANSISTOR, NPN, 25V; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:4mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:650MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 25V; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:4mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:650MHz RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 25V, Sot-23-3; Transistor Polarity Onsemi - 29X6101 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 25V, Sot-23-3; Transistor Polarity Onsemi
29X6101
Transistor, Npn, 25V, Sot-23-3; Transistor Polarity Onsemi 29X6101
TRANSISTOR, NPN, 25V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:4mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:650MHz RoHS Compliant: Yes

TRANSISTOR, NPN, 25V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:25V; Continuous Collector Current:4mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:650MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 25 V, 650 Mhz, 225 Mw, 4 Ma, 60 Rohs Compliant Onsemi - 58M9139 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 25 V, 650 Mhz, 225 Mw, 4 Ma, 60 Rohs Compliant Onsemi
58M9139
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 25 V, 650 Mhz, 225 Mw, 4 Ma, 60 Rohs Compliant Onsemi 58M9139
Bipolar (BJT) Single Transistor, General Purpose, NPN, 25 V, 650 MHz, 225 mW, 4 mA, 60 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 25 V, 650 MHz, 225 mW, 4 mA, 60 RoHS Compliant: Yes

Supplier's Site
Bipolar RF Transistors - MMBTH10LT1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
MMBTH10LT1G
Bipolar RF Transistors MMBTH10LT1G
RF TRANS NPN 25V 650MHZ SOT23-3

RF TRANS NPN 25V 650MHZ SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
MMBTH10LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT MMBTH10LT1G
25V 225mW 60@4mA,10V NPN SOT-23 Bipolar Transistors - BJT ROHS

25V 225mW 60@4mA,10V NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMBTH10LT1G
Bipolar Transistors - BJT MMBTH10LT1G
Bipolar Transistors - BJT 25V VHF Mixer NPN

Bipolar Transistors - BJT 25V VHF Mixer NPN

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBTH10LT1GOSCT-ND 7930784P 7930784 283-MMBTH10LT1G 023808-MMBTH10LT1G MMBTH10LT1G 98H0745 29X6101 58M9139 MMBTH10LT1G MMBTH10LT1G MMBTH10LT1G
Product Name Bipolar RF Transistors Bipolar Transistors Bipolar Transistors SMD 25V 650MHz SOT-23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - MMBTH10LT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 25V; Transistor Polarity Onsemi Transistor, Npn, 25V, Sot-23-3; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 25 V, 650 Mhz, 225 Mw, 4 Ma, 60 Rohs Compliant Onsemi Bipolar RF Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN NPN; NPN NPN NPN NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Number of units in IC 1
IC(max) 4 milliamps 4 milliamps
VCEO 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data