MMBTH10 - RF SMALL SIGNAL BIPOLA Product overview: MMBTH10 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MMBTH10 can be used for catalog matching and distributor lookup.
RF Transistor NPN 25V 50mA 650MHz 225mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023805-MMBTH10
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 650MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Typical Gain (hFE) (Min): 60 @ 4mA, 10V
Maximum Power Dissipation: 225mW
TRANSISTOR RF NPN SOT-23
MMBTH10 - RF SMALL SIGNAL BIPOLA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 283-MMBTH10 | MMBTH10FSTR-ND | 023805-MMBTH10 | 598-MMBTH10 | MMBTH10 |
| Product Name | Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - MMBTH10 | TRANSISTOR RF NPN SOT-23 | Bipolar RF Transistors |
| Package Type | Bulk | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Bulk | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 25 volts | 25 volts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Polarity | NPN | NPN; NPN | NPN; NPN | NPN; NPN |